EN
  • EN
  • DE

PE29102A-X

Part No PE29102A-X
Manufacturer pSemi
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE DIE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Half-Bridge Gate Driver IC Inverting Die
Manufacturer pSemi
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package Die
Case / Package Die
Family Name PE29102
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1046-1173-6, 1046-1173-2, 1046-1173-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930197-PE29102A-X
Ultra Librarian 3D Model Ultra Librarian PE29102A-X CAD Model

Description

The PE29102A-X is a high-linearity, high-isolation SPDT (Single Pole Double Throw) switch from pSemi (formerly Peregrine Semiconductor). It is designed for use in a wide range of RF applications, providing excellent performance in switching RF signals between two paths. The switch is known for its low insertion loss, high isolation, and excellent linearity, making it suitable for demanding communication and test equipment applications.

Applications

  • Cellular infrastructure
  • Wireless communication systems
  • Test and measurement equipment
  • Radar systems
  • Satellite communication

Features

  • High linearity: Ensures minimal signal distortion
  • High isolation: Prevents signal leakage between ports
  • Low insertion loss: Minimizes signal attenuation
  • Fast switching speed: Enables rapid signal routing
  • SPDT configuration: Provides flexible signal routing options
  • Low DC power consumption: Reduces system power requirements

Benefits

  • Improves signal quality and system performance
  • Enhances signal integrity and reduces interference
  • Increases system efficiency and reduces power consumption
  • Enables high-speed signal processing
  • Provides design flexibility for various RF applications
  • Reduces overall system cost and complexity

Additional Details

The PE29102A-X switch operates over a wide frequency range. Its high linearity is achieved through advanced design techniques and high-quality semiconductor materials. The switch is controlled via a digital interface, allowing for easy integration into existing systems. It is available in a compact package, making it suitable for space-constrained applications. The switch is designed to meet stringent reliability requirements, ensuring long-term performance and stability. Its low insertion loss minimizes signal degradation, while its high isolation prevents unwanted signal leakage, resulting in improved system performance. It’s also used in phased array radar and beamforming applications because of its consistent phase performance and high switching speed.

PSemi's PE29102A-X is a key component in many high-performance RF systems, delivering a combination of linearity, isolation, and switching speed.

You May Also Be Interested in

Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess