EN
  • EN
  • DE

PE42851MLBA-X

Part No PE42851MLBA-X
Manufacturer pSemi
Catalog RF Switches
Description IC RF SWITCH SP5T 1GHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 27 Weeks
Features RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)
Manufacturer pSemi
Series UltraCMOS®, HaRP™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name PE42851
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1046-1090-1, 1046-1090-2, PE42851B-X, 1046-1090-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930207-PE42851MLBA-X
Ultra Librarian 3D Model Ultra Librarian PE42851MLBA-X CAD Model

Description

The PE42851MLBA-X is an RF switch IC manufactured by pSemi.

  • Frequency: 1 GHz
  • Resistance: 50 Ohm
  • Package: 32-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Series: UltraCMOS®, HaRP™
  • Case/Package: 32-QFN (5x5)
  • Package Quantity: Reel of 500 pieces
  • Product Category: RF/IF and RFID
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • Estimated Production Lead Time: 27 weeks
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 1046-1090-1, 1046-1090-2, PE42851B-X, 1046-1090-6

You May Also Be Interested in

Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7805 $54.7805
3+ $44.9481 $134.8443
4+ $43.5435 $174.1740
5+ $42.1389 $210.6945
7+ $40.7342 $285.1394
9+ $36.5203 $328.6827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess