EN
  • EN
  • DE
  • IT

SMS-1508MS-2-R

Part No SMS-1508MS-2-R
Manufacturer PUI Audio, Inc.
Catalog Speakers
Description SPEAKER 8OHM 500MW TOP PORT 87DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 500 Hz ~ 10 kHz
Frequency - Self Resonant 800Hz
Impedance 8 Ohms
Efficiency - dBA 87.00
Efficiency - Testing 500mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 500 mW
Power - Max 800 mW
Port Location Top
Shape Square
Material - Cone Polyimide (PI)
Material - Magnet SmCo
Termination Solder Pads
Size / Dimension 0.591" L x 0.591" W (15.00mm x 15.00mm)
Height - Seated (Max) 0.157\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1547334-SMS-1508MS-2-R
Ultra Librarian 3D Model Ultra Librarian SMS-1508MS-2-R CAD Model

Description

N

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 700MW TOP PORT 86DB / Speakers Neodymium Iron Boron 500Hz 1W 89dBA 8Ohm Rectangular Solder Lug
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 22MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 87DB / Speakers Neodymium Iron Boron 1700±20%Hz 0.5W 87±3dBA 8Ohm Round Pin
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 100MW TOP PORT 78DB
Lowest to $3.5286
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 89DB
Lowest to $0.3778
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER 145OHM RECT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess