EN
  • EN
  • DE

X-4028-P-C32-R

Part No X-4028-P-C32-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 32V 40X40MM PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 32 V
Voltage Range 3 ~ 32V
Frequency 2.8kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 105dB @ 32V, 10cm
Current - Supply 22mA
Port Location Side
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Panel Mount
Termination Screw Terminal, Quick Connect Tab - 0.187" (4.75mm)
Size / Dimension 1.575" L x 1.575" W (40.00mm x 40.00mm)
Height - Seated (Max) 0.925\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546887-X-4028-P-C32-R
Ultra Librarian 3D Model Ultra Librarian X-4028-P-C32-R CAD Model

Description

N

You May Also Be Interested in

CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 3V 5X5MM SMD
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess