EN
  • EN
  • DE

XL-2835-TF-FP-LW150-R

Part No XL-2835-TF-FP-LW150-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 28MM FLANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 4 ~ 18V
Frequency 3.5kHz
Technology Piezo
Operating Mode Pulse, Fast
Duration 3 PPS
Sound Pressure Level (SPL) 92dB @ 12V, 10cm
Current - Supply 5mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 1.102" Dia (28.00mm)
Height - Seated (Max) 1.020\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546877-XL-2835-TF-FP-LW150-R
Ultra Librarian 3D Model Ultra Librarian XL-2835-TF-FP-LW150-R CAD Model

Description

N

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
DB Unlimited.
BUZZER PIEZO 12V 23MM CUSTOM / Buzzers Transducer, Externally Driven Piezo 12 V 7mA 5kHz Custom Wire Leads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 9V 39MM TH / Buzzers Transducer, Externally Driven Piezo (with Feedback) 9 V 12mA 3.4kHz 105dB @ 9V, 10cm Through Hole PC Pins
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 6 ~ 22mA 2.9kHz 80dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 17MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 4kHz 72dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 70mA 2.3kHz 87dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us
Same Sky
BUZZER MAGNETIC 3V 12MM TH
Lowest to $4.7819
Mallory Sonalert Products Inc.
BUZZER PIEZO 3V 12.5MM TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess