EN
  • EN
  • DE

XL-5020-TF-LW150-S-R

Part No XL-5020-TF-LW150-S-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 50MM FLANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 3 ~ 16V
Frequency 2.3kHz
Technology Piezo
Operating Mode Siren
Duration 1.2 PPS
Sound Pressure Level (SPL) 110dB @ 12V, 10cm
Current - Supply 120mA
Port Location Top
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 1.969" Dia (50.00mm)
Height - Seated (Max) 1.496\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546878-XL-5020-TF-LW150-S-R
Ultra Librarian 3D Model Ultra Librarian XL-5020-TF-LW150-S-R CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 90V, 61cm Panel Mount Terminal Block
Lowest to $91.6910
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.98MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 2 ~ 4mA 2.9kHz 55dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us
Same Sky
BUZZER MAGNETIC 3.6V8.5X8.5 SMD
Lowest to $5.8209
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Need more? Email Us
DB Unlimited.
BUZZER ELECTRO 3.6V 10X10MM SMD / Buzzers Transducer, Externally Driven Electromechanical 3.6 V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
Same Sky
BUZZER MAGNETIC 3V 12MM TH
Lowest to $4.7819
PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 80mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess