EN
  • EN
  • DE

T1049

Part No T1049
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description TRANSFORMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1263361-T1049
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1049 CAD Model

Description

The T1049 is a through-hole single port 10/100 Base-T Ethernet transformer module manufactured by Pulse A Technitrol Company (now Pulse Electronics). It is designed to provide signal isolation and impedance matching for Ethernet communication in various networking applications. This module helps to ensure reliable data transmission while protecting sensitive circuitry from voltage transients and noise.

Applications:

  • Ethernet Network Interface Cards (NICs)
  • Embedded Ethernet Controllers
  • Industrial Ethernet Devices
  • Routers and Switches
  • Set-Top Boxes

Features:

  • Compliant with IEEE 802.3 standards
  • 1500 Vrms Isolation
  • Optimized for 10/100Base-T Ethernet
  • Through-Hole Mounting
  • Low Profile Design

Benefits:

  • Ensures reliable Ethernet communication
  • Protects against voltage surges and electrical noise
  • Meets industry standards for Ethernet connectivity
  • Easy to integrate into existing circuit designs
  • Saves board space

Additional Details:

The T1049 Ethernet transformer module provides 1500 Vrms isolation, protecting connected devices from high-voltage transients. It is designed to meet the requirements of IEEE 802.3 standards for 10/100Base-T Ethernet, ensuring compatibility with various Ethernet network interfaces. The through-hole mounting style allows for easy installation and soldering. The module features a low-profile design, saving valuable board space. The T1049 provides the necessary impedance matching to ensure proper signal transmission and reception over Ethernet cables.

This transformer module is commonly used in Ethernet NICs to provide the physical layer connection to the network. It is also suitable for embedded Ethernet controllers in industrial and consumer electronic devices. The T1049 helps to isolate the Ethernet circuitry from the rest of the system, improving overall system reliability and robustness. It is also used in routers and switches to isolate network segments and prevent interference. Furthermore, it can be found in set-top boxes, providing Ethernet connectivity for streaming media and internet access.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8632 $62.9056
18+ $6.4518 $116.1324
28+ $6.2503 $175.0084
39+ $6.0487 $235.8993
50+ $5.8470 $292.3500
67+ $5.2421 $351.2207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess