EN
  • EN
  • DE

BSAKIT

Part No BSAKIT
Manufacturer Pulse
Catalog RF Accessories
Description BASE MOUNT KIT, 144 - 512 MHZ, .
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Antenna Accessories WIRELESS EXTERNAL OUTDOOR WHIP
 

You May Also Be Interested in

Pulse
NMO HIGH FREQUENCY MOUNT, 17 RG-
Need more? Email Us
Pulse
NMO MOUNT, 17 CX, NO CONN
Need more? Email Us
Pulse
NMO HIGH FREQUENCY MOUNT, 17' RG
Need more? Email Us
TE Connectivity
ANTENNA MAGNETIC BASE 50MM RG174
Need more? Email Us
TYCLON
75 Ohm BNC Plug to 50 Ohm Jack
Need more? Email Us
LO
TE Connectivity
SUB 3/8 STUD
Lowest to $30.2541
TYCLON
BNC-0101H is an Impedance Converter. Impedance converter for BNC50Ω plug to BNC75Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.3(Max.) at 10~50MHz, 1.2(Max.) at 50MHz~1000MHz. Withstanding temperatures from -20~+50℃. The contact is made of Silver Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TYCLON
BNC-0301T is an Impedance Converter. Impedance converter from BNC50Ω plug to BNC75Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2GHz、1.2(Max.) at 2~3.5GHz. Withstanding temperatures from -10~+40℃. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TE Connectivity
SURGE PROTECTOR BULKHEAD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess