EN
  • EN
  • DE
  • IT

E4001NLT

Part No E4001NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR LAN ISOL 10BASE-T 1:2 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Reel
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 112μH
Mounting Style SMD
Parts Dimension 0.500" L x 0.285" W (12.70mm x 7.24mm)
Height - Seated (Maximum) 0.210" (5.33mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.03 oz (0.85 g)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 753017-E4001NLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E4001NLT CAD Model

Description

The 753017-E4001NLT transformer from Pulse Electronics Network provides isolation and data interface in a compact SMD package. It has an inductance of 112uH and can operate in a temperature range of 0°C to 70°C.

  • Supply and Demand Status: Limited
  • Applications: Power supplies, telecommunications devices, and industrial control systems
  • Inductance: 112uH
  • Temperature Range: 0°C to 70°C
  • Package: SMD

You May Also Be Interested in

Pulse
PULSE XFMR 1:2.4 TX 1:1 RX / 1mH, 1mH T1/E1 (Quad) Pulse Transformer 1:2.4 Transmitter, 1:1 Receiver Surface Mount
Lowest to $11.4149
Pulse
TRANSFORMER TELECOM DUAL T1/E2 / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount
Lowest to $4.6570
Pulse
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Lowest to $2.9249
Pulse
XFRMR OCTAL 1:1.266 1.5MH SMD / 1.5mH T1/E1 (Octal) Pulse Transformer 1:1.266 Surface Mount
Need more? Email Us
Bel Fuse Inc.
XFRMR MODULE LAN 10/100BT 16P SM / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD / 350μH LAN Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.5653
Pulse
PULSE XFMR 152UH
Need more? Email Us
Pulse
PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
Pulse
XFRMR 1CT:1.41CT/1CT:1.41CT SMD / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1.41CT, 1CT:1.41CT Surface Mount
Lowest to $4.2044

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess