EN
  • EN
  • DE

PA3142AHLT

Part No PA3142AHLT
Manufacturer Pulse
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964284-PA3142AHLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA3142AHLT CAD Model

Description

The PA3142AHLT is a product manufactured by Pulse Electronics. Based on available information, it is most likely a common mode choke or inductor designed for noise filtering and signal integrity applications. These types of components are used to suppress unwanted noise in various electronic devices and systems.

Applications:

  • Power Supplies: Used in power supply circuits to filter common-mode noise and improve EMC performance.
  • Networking Equipment: Employed in Ethernet and other networking interfaces to suppress noise and maintain signal integrity.
  • Audio Equipment: Utilized in audio circuits to reduce noise and improve sound quality.
  • Data Communication Systems: Integrated into data communication lines to filter common-mode noise and improve data transmission reliability.
  • Industrial Control Systems: Used in industrial equipment to suppress noise and improve system stability.

Features:

  • High Common Mode Attenuation: Provides high attenuation of common-mode noise signals.
  • Low Differential Mode Insertion Loss: Minimizes signal loss in the desired frequency range.
  • Compact Size: Available in a compact size, making it suitable for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly.

Benefits:

  • Improved Signal Integrity: Filters out unwanted noise, resulting in clearer and more reliable signal transmission and reception.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance and reducing the risk of interference with other devices.
  • Enhanced Audio Quality: Reduces noise and distortion in audio circuits, resulting in improved sound quality.
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Environmental Compliance: Meets environmental regulations, making it a sustainable and responsible choice.

Additional Details:

Specific technical specifications, such as inductance, impedance, rated current, and common mode attenuation characteristics, can be found in the product datasheet provided by Pulse Electronics. Common mode chokes like the PA3142AHLT are typically constructed using two or more windings on a common core, designed to cancel out differential mode signals while attenuating common mode signals. Careful selection of the choke's parameters is critical for achieving optimal noise filtering performance. Specific package information (dimensions) is also located within the datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0046 $60.2760
145+ $0.8244 $119.5380
220+ $0.7986 $175.6920
300+ $0.7728 $231.8400
390+ $0.7471 $291.3690
520+ $0.6698 $348.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,435 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess