The PE-1008CX102JTG is a high-frequency wire-wound chip inductor manufactured by Pulse Electronics. This inductor is designed for use in a variety of high-frequency applications, including RF circuits, impedance matching, and filtering. It is available in a small 1008 package size, making it suitable for space-constrained applications.
Applications:
- RF circuits
- Impedance matching
- Filtering
- Wireless communication devices
- Mobile phones
- Bluetooth devices
Features:
- High self-resonant frequency
- Small 1008 package size
- Wire-wound construction
- High Q factor
- RoHS compliant
Benefits:
- Excellent performance in high-frequency applications
- Compact size for space-constrained designs
- Stable and reliable operation
Additional Details:
The PE-1008CX102JTG chip inductor has an inductance value of 1000nH (1uH) and a tolerance of ±5%. Its high self-resonant frequency (SRF) ensures stable performance at high frequencies. The wire-wound construction provides a high Q factor, which is essential for efficient signal transmission. The 1008 package size allows for use in compact electronic devices. This inductor is commonly used in RF circuits for impedance matching, filtering, and tuning. It is also used in wireless communication devices such as mobile phones and Bluetooth modules. The PE-1008CX102JTG is RoHS compliant, indicating it does not contain any hazardous substances.
Its key attributes are its high self-resonant frequency, small size, and reliable construction, rendering it ideal for modern high-frequency electronic designs.