EN
  • EN
  • DE

PE-65834NL

Part No PE-65834NL
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR T1/CEPT/ISDN 1:1 1.2MH T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Transformer Type T1/E1 (Single)
Inductance 1.2mH
Mounting Through Hole
Height - Seated (Max) 0.402" (10.20mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 119226-PE-65834NL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-65834NL CAD Model

Description

The PE-65834NL is a Pulse Electronics Ethernet transformer designed primarily for 10/100/1000Base-T applications. As a critical component in network interfaces, it provides electrical isolation and signal conditioning necessary for reliable data transmission over Ethernet networks. The 'NL' suffix typically indicates that the component is lead-free, compliant with RoHS standards.

Applications

  • Ethernet network interface cards (NICs)
  • Motherboard LAN ports
  • Routers
  • Switches
  • Media converters

Features

  • Supports 10/100/1000Base-T Ethernet speeds
  • Designed to meet IEEE 802.3 standards
  • Provides electrical isolation between the PHY and the Ethernet cable
  • Low profile for space-constrained applications
  • RoHS compliant (lead-free)
  • High performance for signal integrity

Benefits

  • Ensures reliable data transmission in Ethernet networks
  • Protects sensitive electronic components from voltage surges and electrical noise
  • Facilitates compliance with environmental regulations (RoHS)
  • Enables compact designs for networking equipment
  • Reduces electromagnetic interference (EMI)
  • Enhances system stability and longevity

Additional Details

The PE-65834NL transformer is characterized by its specific inductance, leakage inductance, interwinding capacitance, and turns ratio, all carefully engineered to optimize signal transmission characteristics for Gigabit Ethernet. It plays a crucial role in common-mode noise rejection and impedance matching, preventing signal reflections and ensuring optimal performance. The physical construction is designed for automated assembly processes, typically using surface mount technology (SMT). The insulation voltage rating is specified to withstand high voltage transients, providing a robust barrier against electrical hazards. The component is designed to operate within a defined temperature range, typically specified for commercial applications. Careful consideration is given to minimizing insertion loss to maintain signal strength over the network connection.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1966 $64.7694
20+ $5.9050 $118.1000
31+ $5.7204 $177.3324
42+ $5.5359 $232.5078
54+ $5.3513 $288.9702
73+ $4.7978 $350.2394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess