EN
  • EN
  • DE
  • IT

PH9585.002NLT

Part No PH9585.002NLT
Manufacturer Pulse
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBACK DRUM CORE 6V 0.40A / Flyback Converters For SMPS Transformer 2250V Isolation 430kHz Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Switching Converter, SMPS Transformers
Mfr Pulse Electronics
Series PH9585.XXXNLT
Package Tape & Reel
Applications Flyback Converters
Voltage - Primary 36 ~ 72V
Voltage - Auxiliary 15V
Voltage - Isolation 2250V
Frequency 430kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.250" L x 0.242" W (6.35mm x 6.15mm)
Height - Seated (Max) 0.142" (3.60mm)
Footprint 0.252" L x 0.244" W (6.40mm x 6.20mm)
Style Wirewound
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1349192-PH9585.002NLT
Ultra Librarian 3D Model Ultra Librarian PH9585.002NLT CAD Model

Description

The Pulse Electronics PH9585.XXXNLT 1349192-PH9585.002NLT transformer is a switching converter, SMPS transformer designed for use in flyback converters.

  • Type: Switching converter, SMPS transformer
  • Converter Type: Flyback
  • Packaging: Tape and reel
  • Standard Package: 1,200
  • Frequency: 430kHz
  • Voltage Isolation: 2250V
  • Voltage Primary: 36-72V
  • Voltage Auxiliary: 15V
  • Style: Wirewound
  • Footprint: 0.252" L x 0.244" W
  • RoHS Compliant: Yes
  • Operating Temperature: -40°C to 125°C
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Wurth Electronics Inc
TRANS FLYBACK POE SMD
Lowest to $89.5185
Eaton Bussmann
XFMR POE CONFIG DC/DC 160UH SMD
Need more? Email Us
Sumida America Components Inc.
VOIP FLYBACK XFORMER
Lowest to $1.6995
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.33MH TH
Need more? Email Us
Pulse
XFMR SWITCH MODE 5A
Need more? Email Us
Wurth Electronics Inc
TRANS FLYBACK POE 40UH SMD
Lowest to $81.5343
Allied Components International
EP13 SMD TRANSFORMER
Need more? Email Us
Pulse
PWR XFMR 3:1:1 36V/72V/10V SMD
Lowest to $3.5510
TDK Corporation
XFMR FLYBACK AC/DC CONV 567UH TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3942 $52.7304
28+ $3.6055 $100.9540
43+ $3.4928 $150.1904
60+ $3.3801 $202.8060
77+ $3.2675 $251.5975
103+ $2.9295 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess