EN
  • EN
  • DE
  • IT

MC100EP16VTD

Part No MC100EP16VTD
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing and Internal Input Termination | IC RCVR/DRVR ECL DIFF VAR 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EP16
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216721-MC100EP16VTD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP16VTD CAD Model

Description

The ON Semiconductor MC100EP16VTD is a high-performance differential receiver/driver designed to operate within ECL systems. This device is a pivotal component for systems that require precise timing and high-speed data transmission. Built on an advanced 5V ECL technology, the MC100EP16VTD offers a combination of features that make it ideal for a range of applications including telecommunications, data communications, and high-speed computing systems.

Key Features

  • High Bandwidth: The MC100EP16VTD boasts a significant bandwidth that ensures signal integrity at high data rates, making it an excellent choice for high-speed applications.
  • Differential Design: The differential nature of the inputs and outputs provides noise immunity and minimizes signal disturbances, which is essential for maintaining data integrity.
  • PECL Mode Operation: This device is capable of Positive Emitter Coupled Logic (PECL) mode operation, allowing for compatibility with PECL systems and providing design flexibility.
  • Temperature Range: The MC100EP16VTD operates over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Power Supply: It is designed to work with a 5V power supply, which is standard in many systems, simplifying power management.

Applications

The MC100EP16VTD is suited for a variety of applications due to its high-speed capabilities and differential design. It is commonly used in:

  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunications equipment
  • Automated test equipment
  • High-frequency signal processing

Product Specifications

Parameter Value Technology 5V ECL Bandwidth High Operating Temperature Range Specified by Manufacturer Power Supply Voltage 5V

For designers and engineers looking for a reliable and high-speed differential receiver/driver, the ON Semiconductor MC100EP16VTD is an excellent choice. Its robust feature set ensures that it can meet the stringent requirements of modern high-speed digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC 4BIT BINARY FULL ADDER 16SOIC
Lowest to $0.6682
National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Lowest to $125.6228
Advanced Micro Devices
ERROR DETECTION & CORRECTION / Error Detection and Correction IC 68-PLCC (24.21x24.21)
Need more? Email Us
National Semiconductor (TI)
54F283 4-BIT BINARY FULL ADDERS
Need more? Email Us
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
Lowest to $13.8591
ON Semiconductor
IC ARITHMETIC LOGIC 4BIT 20-DIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
Need more? Email Us
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.2079 $68.2869
26+ $5.0936 $132.4336
40+ $4.9346 $197.3840
55+ $4.7753 $262.6415
71+ $4.6163 $327.7573
94+ $4.1386 $389.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess