EN
  • EN
  • DE
  • IT

7491195112

Part No 7491195112
Manufacturer Wurth Electronics Inc
Catalog Switching Converter, SMPS Transformers
Description TRANS FLYBACK POE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Switching Converter, SMPS Transformers
Mfr Wurth Electronics Inc
Series WE-PoEH
Package Tape & Reel
Product Status Active
Type For DC/DC Converters
Applications Power Over Ethernet (PoE)
Voltage - Primary 33 ~ 57V
Voltage - Auxiliary 10V
Voltage - Isolation 1500Vrms
Inductance @ Frequency 41µH @ 100kHz
Frequency 200 ~ 400kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.551" L x 0.591" W (14.00mm x 15.00mm)
Height - Seated (Max) 0.571" (14.50mm)
Footprint 0.551" L x 0.591" W (14.00mm x 18.10mm)
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 857646-7491195112
Ultra Librarian 3D Model Ultra Librarian 7491195112 CAD Model

Description

The WE-PoEH is a switching converter transformer designed for power over Ethernet (PoE) applications.

  • Size: 0.551" L x 0.591" W (14.00mm x 15.00mm)
  • Seated Height: 0.571" (14.50mm)
  • Frequency: 200 ~ 400kHz
  • Inductance: 41µH @ 100kHz
  • Voltage Isolation: 1500Vrms
  • Primary Voltage: 33 ~ 57V
  • Mounting Type: Surface Mount
  • Package: Tape & reel
  • Standard Package: 150 pcs
  • Operating Temperature: -40°C to 125°C
  • Manufacturer: Wurth Electronics Inc

You May Also Be Interested in

Eaton Bussmann
XFMR POE CONFIG DC/DC 160UH SMD
Need more? Email Us
EPCOS (TDK)
TRANSFORMER CUSTOM
Need more? Email Us
Wurth Electronics Inc
XFMR LED DR AC/DC CONV 1.5MH SMD
Lowest to $21.6215
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
Pulse
PWR XFMR 3:1:1 36V/72V/10V SMD
Lowest to $3.5510
Wurth Electronics Inc
TRANSFORMER 10/100 BASE-T SMD
Lowest to $3.2378
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
Wurth Electronics Inc
TRANS FLYBACK POE SMD
Lowest to $89.5185
TDK Corporation
XFMR FLYBACK AC/DC CONV 555UH TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5185 $89.5185
2+ $73.4506 $146.9012
3+ $71.1557 $213.4671
4+ $68.8610 $275.4440
5+ $66.5647 $332.8235
7+ $59.6790 $417.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess