EN
  • EN
  • DE
  • IT

DS91M047TMA

Part No DS91M047TMA
Manufacturer National Semiconductor (TI)
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE DRIVER, 4 FUNC, 4 DRIVER, P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type Driver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 4/0
Data Rate 250Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587018-DS91M047TMA
Ultra Librarian 3D Model Ultra Librarian DS91M047TMA CAD Model

Description

The DS91M047TMA is a driver integrated circuit designed for interface applications.

  • Suitable For: Driving LVDS (Low Voltage Differential Signaling) and Multipoint protocols
  • Package: Bulk
  • Quantity: 1 piece
  • Number of Drivers: 4
  • Number of Receivers: 0
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Operating Temperature Range: -40°C to 85°C
  • Manufacturer: National Semiconductor (TI)
  • Lifecycle Status: Active

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess