EN
  • EN
  • DE
  • IT

CAT706SZI-GT3

Part No CAT706SZI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name CAT706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914756-CAT706SZI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT706SZI-GT3 CAD Model

Description

Introducing the CAT706SZI-GT3 Voltage Supervisor from ON Semiconductor

The CAT706SZI-GT3 is a sophisticated voltage supervisor device designed to enhance system reliability in a wide range of applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this component is essential for monitoring power supply voltages and ensuring that systems operate within their specified voltage thresholds.

This voltage supervisor is particularly suitable for microprocessor and microcontroller-based systems, where it can prevent code execution errors during power-up, power-down, or brown-out conditions. The CAT706SZI-GT3 is designed to monitor 3.3V, 5V, and other fixed voltage power supplies, and it's highly versatile, making it an ideal choice for a variety of electronic devices, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

The device features precision voltage detection and a programmable delay time, which allows designers to tailor the supervisor to their specific needs. With its active-low reset output, the CAT706SZI-GT3 can directly interface with the reset pin of a microcontroller, ensuring a proper system reset without requiring additional components.

Additionally, the CAT706SZI-GT3 offers a low power consumption, making it an energy-efficient choice for portable and battery-powered applications. Its wide operating temperature range from -40°C to +85°C also ensures reliable operation in harsh environments.

The CAT706SZI-GT3 comes in a small SOT-23 package, which is ideal for space-constrained applications. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Key features of the CAT706SZI-GT3 include:

  • Precision monitoring of 3.3V, 5V, and other fixed power supplies
  • Programmable delay time through an external capacitor
  • Low power consumption
  • Active-low reset output
  • Wide operating temperature range
  • Compact SOT-23 package
  • RoHS compliant

In summary, the CAT706SZI-GT3 from ON Semiconductor is a high-performance voltage supervisor that offers both versatility and reliability for designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess