EN
  • EN
  • DE

T5006T

Part No T5006T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195658-T5006T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5006T CAD Model

Description

The Pulse T5006T is a surface mount common mode choke designed for noise filtering in various electronic circuits. It's manufactured by Pulse Electronics, a well-known company specializing in magnetic components.

Applications

  • Common mode noise filtering in power supplies
  • Signal line noise suppression in data and communication systems
  • EMI reduction in electronic devices
  • Suppression of unwanted noise in USB and Ethernet interfaces
  • Consumer electronics

Features

  • Surface mount design for easy PCB assembly
  • Compact size to save board space
  • High common mode impedance to effectively suppress noise
  • Low differential mode impedance to maintain signal integrity
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • Improved signal quality by reducing unwanted noise
  • Enhanced EMI performance to meet regulatory requirements
  • Reduced system-level noise and interference
  • Increased reliability of electronic devices
  • Simplified PCB design and assembly
  • Space-saving solution for compact applications

Additional Details

The T5006T common mode choke features a ferrite core material, contributing to its high impedance characteristics at relevant noise frequencies. Specific electrical parameters typically include inductance values, DCR (DC resistance), and rated current. Detailed specifications can usually be found in the manufacturer's datasheet. It is used to block common-mode current while allowing differential-mode current to pass, which is key for suppressing noise that affects both lines equally without interfering with the intended signal. This choke is particularly well-suited to address the growing challenge of electromagnetic interference in increasingly compact electronic systems. Due to its surface mount configuration, it can be integrated into automated assembly processes, reducing manufacturing time and improving product quality.

You May Also Be Interested in

TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess