EN
  • EN
  • DE

HYB15T512400CF-2.5

Part No HYB15T512400CF-2.5
Manufacturer Qimonda
Catalog DDR
Description DDR2-800 128Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941918-HYB15T512400CF-2.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB15T512400CF-2.5 CAD Model

Description

The HYB15T512400CF-2.5 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Qimonda. It is designed for use in computer systems and other applications requiring high-speed memory access. The '512' in the part number suggests a capacity of 512Mb (Megabits), and it's likely organized as 64M x 8 or 32M x 16 (the exact organization affects the module's compatibility with different systems). The '-2.5' likely refers to the access time or speed grade of the module.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Graphics Cards

Features:

  • 512Mb DDR2 SDRAM
  • Double Data Rate Architecture
  • Operating Frequency up to specified speed (implied by -2.5 suffix)
  • Internal pipelined double-prefetch architecture
  • Differential clock inputs (CK and /CK)
  • Data mask (DM) for write masking
  • Auto and Self Refresh capabilities
  • JEDEC standard compliant

Benefits:

  • Provides high-speed memory access for improved system performance
  • Increased bandwidth compared to DDR SDRAM
  • Enables faster application loading and execution
  • Improved system responsiveness
  • Allows for efficient data storage and retrieval

Additional Details:

DDR2 SDRAM operates by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. This allows for higher memory bandwidth and improved system performance. The HYB15T512400CF-2.5 likely operates at a voltage of 1.8V, which is standard for DDR2 SDRAM, contributing to lower power consumption compared to previous generations of DDR SDRAM. The module is JEDEC standard compliant, ensuring compatibility with a wide range of motherboards and memory controllers that support DDR2 SDRAM. The auto and self-refresh modes help to maintain data integrity while minimizing power consumption when the memory is not actively being accessed.

The data mask (DM) feature allows for selective writing of data to the memory, enabling more efficient use of the memory bandwidth. The module requires proper termination and signal integrity techniques for optimal performance due to the high operating frequencies. The exact specifications of the HYB15T512400CF-2.5, such as the CAS latency (CL), tRCD, and tRP, would need to be confirmed from the product datasheet for precise configuration and optimization within a specific system.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess