EN
  • EN
  • DE

HYB18H512321BF-14F

Part No HYB18H512321BF-14F
Manufacturer Qimonda
Catalog DDR
Description GDDR3 16Mx32 TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943902-HYB18H512321BF-14F
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18H512321BF-14F CAD Model

Description

The HYB18H512321BF-14F is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Qimonda. This memory module is designed to provide high bandwidth and low latency for applications requiring fast data access. DDR2 SDRAMs are an evolution of the original DDR SDRAM, offering higher clock speeds and improved performance.

Applications:

  • Desktop computers
  • Laptop computers
  • Servers
  • Graphics cards
  • Gaming consoles
  • High-performance computing systems

Features:

  • 512MB (536,870,912 bytes) capacity
  • DDR2 technology
  • Operating frequency up to 667 MHz (PC2-5300)
  • 240-pin DIMM (Dual In-line Memory Module)
  • Double data rate architecture: transfers data on both rising and falling edges of the clock signal.
  • On-die termination (ODT)
  • Lead-free construction

Benefits:

  • Increased bandwidth: Provides faster data transfer rates compared to DDR SDRAM.
  • Improved performance: Reduces memory latency and improves system responsiveness.
  • Lower power consumption: Operates at a lower voltage than DDR SDRAM, resulting in reduced power consumption.
  • Higher density: Allows for larger memory capacities in a smaller form factor.
  • Enhanced reliability: Features such as ODT improve signal integrity and reduce noise.

Additional Details:

The HYB18H512321BF-14F DDR2 SDRAM is commonly used in systems that require high-performance memory, such as gaming computers, workstations, and servers. The double data rate architecture and high clock speeds enable fast data transfer rates, while the lower voltage operation reduces power consumption. The 240-pin DIMM form factor is compatible with a wide range of motherboards. Refer to the motherboard's documentation to ensure compatibility with DDR2 SDRAM and the specific memory module's specifications. Always consult the device's datasheet for detailed timing parameters, voltage specifications, and operating conditions.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess