EN
  • EN
  • DE

ADXL327BCPZ-RL

Part No ADXL327BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 16LFCSP / Small, Low Power, 3-Axis ±2 g Accelerometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 420
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 1.8V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-LQ (4x4)
Part Number Series ADXL327
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802366-ADXL327BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL327BCPZ-RL CAD Model

Description

ADXL327BCPZ-RL - High Precision Triaxial Accelerometer

The ADXL327BCPZ-RL from Analog Devices Inc. is a compact, low-power, triaxial analog accelerometer that offers high performance and reliability for a wide range of applications. This sensor is designed to measure acceleration with a full-scale range of ±2g. It can detect tilt, motion, and shock in three dimensions, making it an ideal choice for various high-precision applications.

Encased in a small 16-lead, 4 mm x 4 mm x 1.45 mm LFCSP package, the ADXL327BCPZ-RL is designed to be easily integrated into space-constrained designs. Its small form factor and low power consumption are perfect for portable devices. The sensor operates on a single 1.8V to 3.6V supply, with a typical current consumption of just 360 µA, providing an optimal solution for battery-powered devices where power efficiency is critical.

The ADXL327BCPZ-RL features a high signal-to-noise ratio and excellent linearity, with a sensitivity of typically 420 mV/g at 3V. The output signals are analog voltages that are proportional to acceleration. The sensor comes with self-test capability, which allows the user to verify the functioning of the sensor after it has been assembled onto a PCB, ensuring integrity and performance.

This accelerometer is temperature-stable and calibrated at the factory to minimize the need for user calibration. It is also robust, with a rating of 10,000 g for shock survival, making it suitable for use in harsh environments where it might be subjected to rough handling or impact.

Applications for the ADXL327BCPZ-RL are diverse and include industrial instrumentation, medical devices, mobile devices, gaming systems, and sports equipment. Its reliable performance under varying conditions and orientations makes it an excellent choice for developers looking to add motion sensing and monitoring to their designs.

The ADXL327BCPZ-RL is part of Analog Devices' commitment to providing precision-engineered solutions for motion measurement. With its ease of integration, low power consumption, and high precision, it stands as a top choice for designers and engineers in need of a versatile and dependable accelerometer.

You May Also Be Interested in

Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4046 $62.0230
10+ $10.1782 $101.7820
16+ $9.8601 $157.7616
21+ $9.5420 $200.3820
28+ $9.2240 $258.2720
37+ $8.2698 $305.9826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess