EN
  • EN
  • DE

HYB25D512160BC-6

Part No HYB25D512160BC-6
Manufacturer Qimonda
Catalog DDR
Description DDR-333 32Mx16-6 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944183-HYB25D512160BC-6
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D512160BC-6 CAD Model

Description

The HYB25D512160BC-6 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip produced by Qimonda. It is designed for applications requiring high bandwidth and efficient memory access. This specific module features a capacity of 512Mb and is organized as 32M x 16 bits.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Networking Equipment
  • Embedded Systems

Features:

  • Double Data Rate Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Bandwidth: Enables fast data access for demanding applications.
  • On-Chip DLL (Delay-Locked Loop): Ensures timing accuracy and synchronization.
  • 4-bit Prefetch Architecture: Enhances data throughput.
  • Differential Clock Inputs (CK and /CK): Reduces clock skew.
  • Data Mask (DM): Allows for selective data masking.
  • Auto Precharge: Supports automatic precharge operations.
  • Programmable Burst Length: Configurable burst lengths (2, 4, 8).
  • Programmable CAS Latency: Adjustable CAS latencies for performance optimization.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved System Performance: High data transfer rates contribute to enhanced overall system speed.
  • Lower Power Consumption: Operates at a lower voltage (typically 1.8V) compared to DDR SDRAM, reducing power consumption and heat generation.
  • Enhanced Stability: DLL and differential clock inputs improve signal integrity.
  • Cost-Effective: Provides a balance of performance and cost for a variety of applications.

Additional Details:

The HYB25D512160BC-6 is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. The '-6' suffix likely denotes specific timing parameters or a speed grade. Detailed specifications, including timing characteristics and electrical characteristics, are available in the Qimonda datasheet for this part number. The supply voltage is typically 1.8V.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess