EN
  • EN
  • DE

HYS64T256020EU-2.5-C2

Part No HYS64T256020EU-2.5-C2
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950444-HYS64T256020EU-2.5-C2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T256020EU-2.5-C2 CAD Model

Description

The HYS64T256020EU-2.5-C2 is a 2GB DDR2 800MHz ECC Registered DIMM memory module manufactured by Qimonda. This module is designed for use in servers and high-performance workstations that require error-correcting memory for data integrity and stability. Its registered design enhances signal quality and allows for greater memory capacity in compatible systems.

Applications

  • Servers: Used in servers to provide reliable and error-free memory operation.
  • Workstations: Suitable for high-performance workstations that demand ECC memory for critical applications.
  • Data Centers: Employed in data centers to ensure data integrity and system stability.
  • Industrial PCs: Applicable in industrial PCs where reliable memory performance is crucial.
  • Scientific Computing: Used in scientific computing environments that require high accuracy and reliability.

Features

  • 2GB Capacity: Provides 2GB of memory for improved multitasking and application performance.
  • DDR2 Technology: Utilizes DDR2 technology for faster data transfer rates compared to DDR.
  • 800MHz Speed: Operates at a frequency of 800MHz, providing fast and efficient memory performance.
  • ECC: Error Correcting Code, detects and corrects single-bit errors to ensure data integrity.
  • Registered: Registered design enhances signal quality and allows for greater memory capacity.
  • DIMM Form Factor: Dual Inline Memory Module (DIMM) design for use in desktop and server systems.

Benefits

  • Improved Data Integrity: ECC functionality ensures data accuracy and prevents data corruption.
  • Enhanced System Stability: Registered design enhances signal quality, leading to more stable system operation.
  • Increased Reliability: Provides reliable memory performance for mission-critical applications.
  • Faster Performance: Enables faster data access and processing, improving overall system performance.
  • Greater Memory Capacity: Registered design allows for greater memory capacity in compatible systems.

Additional Details

The HYS64T256020EU-2.5-C2 operates at a voltage of 1.8V, which is standard for DDR2 memory. It features a 240-pin DIMM connector and is compatible with a range of server and workstation motherboards. The ECC functionality helps to prevent data errors, which is essential for critical applications. Detailed specifications can be found in the official Qimonda datasheet, including timings and other relevant technical information. The module is designed for easy installation and is compliant with JEDEC standards. This memory module significantly improves the reliability and stability of systems where data integrity is paramount.

You May Also Be Interested in

Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 (32GB 2x16G) 1.30V
Need more? Email Us
Kingston
DDR5-8000 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-8000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 1GB 204SODIMM
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL32
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess