The SKY77760-11 is a High-Efficiency Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for 4G LTE applications. It supports multiple LTE frequency bands, providing a compact and efficient solution for mobile devices.
Applications
- 4G LTE mobile phones
- Smartphones
- Tablets
- Data cards and USB dongles
- Mobile hotspots
Features
- LTE Bands 1, 3, 7, 8, 20 support
- High efficiency at maximum power
- Low Tx current consumption
- Integrated directional coupler
- Small solution size
- Meets or exceeds all applicable 3GPP LTE standards
Benefits
- Extended battery life in mobile devices due to high efficiency.
- Reduced board space requirements because of the compact design and integrated directional coupler.
- Improved data transmission reliability, meeting stringent LTE standards.
- Simplified design and manufacturing process due to the module's integrated functionality.
- Lower overall system cost by minimizing the need for external components.
Additional Details
The SKY77760-11 PAM integrates a power amplifier, directional coupler, and impedance matching networks, minimizing external component requirements and simplifying board layout. It's designed to operate with a supply voltage typically in the range of 3.2 to 4.8V. The module's power control is handled through dedicated control pins, enabling precise power management and optimization. It also features excellent harmonic performance, ensuring compliance with regulatory requirements. The compact size makes it suitable for integration in space-constrained mobile devices. It is typically mounted using surface mount technology (SMT). The integrated directional coupler allows for accurate power monitoring and control.