EN
  • EN
  • DE

ACT88325VA105-T

Part No ACT88325VA105-T
Manufacturer Qorvo US Inc.
Catalog Custom Parts (0 - A)
Description Multi Function Power Management IC Buck 2.7V to 5.5V 36-Pin WLCSP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126528-ACT88325VA105-T
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT88325VA105-T CAD Model

Description

The ACT88325VA105-T is a highly integrated ActiveCiPS™ power management unit (PMU) manufactured by Qorvo. This PMU is designed for a wide range of applications, providing efficient power management and system control. It integrates multiple power rails, real-time clock (RTC), and other system functions into a single chip, simplifying system design and reducing board space.

Applications:

  • Wearable devices
  • Portable electronics
  • IoT devices
  • Handheld gaming consoles
  • Mobile point-of-sale (POS) terminals

Features:

  • Multiple integrated power rails
  • Real-time clock (RTC) with battery backup
  • I2C interface for control and monitoring
  • Integrated LDOs and buck converters
  • Programmable power sequencing
  • Small form factor package

Benefits:

  • Simplified system design with integrated functions
  • Reduced board space and component count
  • Improved power efficiency
  • Extended battery life for portable devices
  • Flexible power sequencing for optimized system startup
  • Real-time clock functionality for accurate timekeeping

Technical Specifications:

The ACT88325VA105-T features multiple DC-DC converters and LDOs to provide power to various system components. The RTC includes a battery backup to maintain timekeeping during power outages. The I2C interface allows for easy configuration and monitoring of the PMU's settings. The device is available in a small form factor package, making it suitable for space-constrained applications. Consult the datasheet for precise voltage, current, and power specifications.

Qorvo's ACT88325VA105-T ActiveCiPS™ PMU provides a comprehensive power management solution for various portable and IoT devices. Its integration of multiple power rails, RTC, and other system functions simplifies system design, reduces board space, and improves power efficiency.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Amd
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Lowest to $134.3284
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4041 $50.4861
51+ $1.9726 $100.6026
79+ $1.9110 $150.9690
109+ $1.8493 $201.5737
140+ $1.7877 $250.2780
188+ $1.6027 $301.3076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,305 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess