EN
  • EN
  • DE

PAC5232AQXST

Part No PAC5232AQXST
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Power Application Controller 25V to 160V 51-Pin QFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008800-PAC5232AQXST
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC5232AQXST CAD Model

Description

The PAC5232AQXST is a highly integrated power application controller (PAC) from Qorvo US Inc. It's specifically designed for brushless DC (BLDC) motor control applications, incorporating both analog and digital control functions within a single chip. This makes it an ideal solution for applications requiring precise motor control and efficiency.

Applications:

  • Brushless DC (BLDC) Motor Control: Used in a wide range of BLDC motor applications, offering precise control.
  • Power Tools: Employed in cordless drills, saws, and other power tools for efficient motor control.
  • Appliances: Integrated into washing machines, refrigerators, and other appliances to optimize motor performance.
  • Industrial Automation: Used in robotics, conveyor systems, and other industrial equipment for precise motion control.
  • Electric Vehicles (EVs): Utilized in auxiliary systems such as cooling fans and pumps within EVs.

Features:

  • Integrated ARM Cortex-M0 Microcontroller: Provides a powerful processing core for motor control algorithms.
  • On-Chip Gate Drivers: Simplifies motor drive circuitry with integrated gate drivers for MOSFETs.
  • Analog Front-End (AFE): Incorporates ADCs and comparators for current and voltage sensing.
  • PWM Generation: Generates precise PWM signals for motor control.
  • Protection Features: Includes over-current, over-voltage, and over-temperature protection for enhanced reliability.

Benefits:

  • Reduced System Size and Cost: Integrates multiple functions into a single chip, minimizing component count and board space.
  • Improved Motor Efficiency: Optimizes motor performance for energy savings.
  • Precise Motor Control: Enables accurate speed and torque control for demanding applications.
  • Enhanced Reliability: Provides built-in protection features to prevent damage to the motor and controller.
  • Simplified Development: Supported by development tools and resources for easy system integration.

Additional Details:

The PAC5232AQXST typically operates on a single supply voltage (e.g., 3.3V or 5V). It comes in a surface-mount package (e.g., QFN). The microcontroller's clock frequency and memory size are key specifications. Specific PWM frequencies, ADC resolutions, and gate driver current capabilities are defined in the datasheet. Software development is typically done using C or similar languages. Consult the Qorvo website for the latest datasheet, application notes, and development tools.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8220 $58.9320
15+ $8.0591 $120.8865
23+ $7.8073 $179.5679
31+ $7.5555 $234.2205
40+ $7.3037 $292.1480
53+ $6.5481 $347.0493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,006 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess