EN
  • EN
  • DE

PLL400-1950AY

Part No PLL400-1950AY
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description PLL Module, 1900 - 2000 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085467-PLL400-1950AY
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLL400-1950AY CAD Model

Description

The PLL400-1950AY is a high-performance Phase-Locked Loop (PLL) synthesizer from Qorvo, designed for a wide range of wireless communication and signal generation applications. It offers excellent phase noise performance, frequency stability, and tuning range, making it suitable for demanding applications in telecommunications, instrumentation, and radar systems.

Applications:

  • Wireless Communication Systems: Used in base stations, repeaters, and mobile communication devices.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and frequency counters.
  • Radar Systems: Provides stable and low-noise local oscillator signals for radar transceivers.
  • Satellite Communication: Used in satellite transceivers and ground stations.
  • Medical Imaging: Employed in medical imaging equipment requiring precise frequency control.
  • Defense and Aerospace: Used in military communication systems and aerospace instrumentation.

Features:

  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Low Phase Noise: Excellent phase noise performance for high signal quality.
  • Integrated Voltage Controlled Oscillator (VCO): Includes an integrated VCO for simplified design and reduced component count.
  • Programmable Divider: Allows for flexible frequency programming.
  • Serial Interface: Programmable via a serial interface (e.g., SPI or I2C).
  • Low Power Consumption: Designed for low power operation.
  • Compact Package: Available in a small form factor package.

Benefits:

  • Improved System Performance: Low phase noise and stable frequency provide enhanced system performance.
  • Simplified Design: Integrated VCO simplifies the design process and reduces component count.
  • Increased Flexibility: Programmable divider allows for flexible frequency programming.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Compact Size: Small package size enables compact system designs.

Additional Details:

The PLL400-1950AY typically operates in the 1950 MHz frequency range. It offers typical phase noise performance of -105 dBc/Hz at 10 kHz offset. It requires a supply voltage of 3.3V and is controlled via a serial interface. The device is available in a QFN package.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess