EN
  • EN
  • DE

QM77038

Part No QM77038
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Power Amplifier Module, 1.452 to 2.690 GHz, 62 Pin, 6.5 x 8.6 mm, leadless SMT pkg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086846-QM77038
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM77038 CAD Model

Description

The Qorvo QM77038 is a high-performance filter designed for various wireless communication applications. This filter is engineered to provide excellent signal selectivity and attenuation, ensuring optimal performance in demanding RF environments. It is characterized by its compact size, low insertion loss, and high rejection of unwanted signals, making it suitable for use in cellular base stations, wireless infrastructure, and other communication systems.

Applications

  • Cellular Base Stations: Used in base stations to filter out unwanted signals and improve the quality of transmitted and received signals.
  • Wireless Infrastructure: Employed in wireless repeaters and amplifiers to enhance signal coverage and performance.
  • Satellite Communication Systems: Utilized in satellite transceivers to filter out interference and improve signal clarity.
  • Radar Systems: Integrated into radar receivers to improve the detection of target signals.
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators to provide accurate and reliable signal filtering.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Rejection: Effectively attenuates unwanted signals, improving signal quality.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations, ensuring environmental safety.

Benefits

  • Improved Signal Quality: High rejection of unwanted signals enhances the clarity and reliability of transmitted and received signals.
  • Enhanced System Performance: Low insertion loss minimizes signal attenuation, improving overall system performance.
  • Simplified System Design: Compact size and SMT packaging simplify system integration.
  • Reduced Interference: Effective filtering reduces interference from unwanted signals, improving signal-to-noise ratio.
  • Environmentally Friendly: RoHS compliance ensures that the filter is free from hazardous substances.

Technical Specifications

The Qorvo QM77038 typically includes specifications such as center frequency, bandwidth, insertion loss, and rejection. Detailed specifications can be found in the manufacturer's datasheet. The filter is designed with a robust construction to ensure reliable performance in various environmental conditions. It is suitable for applications requiring high performance and reliability in wireless communication systems.

You May Also Be Interested in

Yageo
Need more? Email Us
Intel
Lowest to $18.4668
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,708 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess