EN
  • EN
  • DE

TC4556BP

Part No TC4556BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098199-TC4556BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4556BP CAD Model

Description

The TC4556BP is a CMOS Dual Binary to 1 of 4 Decoder manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for a variety of digital logic applications, providing reliable performance and low power consumption. It is part of Toshiba's extensive line of CMOS logic devices, known for their quality and dependability in various electronic systems.

Applications

  • Memory Addressing: Used in memory systems for decoding address lines to select specific memory locations.
  • Data Routing: Employed in data routing applications to direct data to one of several output lines based on the input code.
  • Display Decoding: Utilized in display systems to decode binary codes into signals that drive display elements.
  • Control Logic: Integrated into control logic circuits for selecting one of several control functions based on the input code.
  • Industrial Automation: Found in industrial automation systems for controlling various processes and equipment.

Features

  • Dual Binary to 1 of 4 Decoder: Contains two independent binary to 1 of 4 decoders in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 3V to 18V, accommodating various power supply configurations.
  • High Output Drive Capability: Provides sufficient output current to drive multiple loads.
  • Standard DIP Package: Available in a standard Dual In-Line Package (DIP) for easy integration into breadboards and PCBs.
  • ESD Protection: Incorporates electrostatic discharge (ESD) protection to prevent damage from static electricity.

Benefits

  • Simplified Logic Design: Simplifies circuit design by providing two decoders in a single IC.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced System Reliability: Improves system reliability due to high noise immunity and ESD protection.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing decoding functions.
  • Easy Integration: Can be easily integrated into existing systems and designs.
  • Versatile Application: Suitable for a broad range of applications due to its flexible operating voltage and high output drive.

Additional Details

The TC4556BP's operating temperature ranges from -40°C to +85°C. The input logic levels are compatible with standard CMOS logic families. Each decoder takes a 2-bit binary input and activates one of its four outputs based on the input code. This device is commonly used in conjunction with other logic gates and memory devices to implement complex digital functions. The standard DIP package facilitates easy prototyping and production.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6057 $64.2280
90+ $1.3175 $118.5750
140+ $1.2764 $178.6960
190+ $1.2352 $234.6880
245+ $1.1940 $292.5300
325+ $1.0705 $347.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,466 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess