EN
  • EN
  • DE

RF5602SR

Part No RF5602SR
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Linear Power Amplifier 2.3GHz to 2.7GHz 3V to 5V 16-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205947-RF5602SR
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5602SR CAD Model

Description

The RF5602SR is a high-performance, single-pole, double-throw (SPDT) switch manufactured by Qorvo. It is designed for a variety of wireless applications, offering low insertion loss, high isolation, and excellent linearity.

Applications

  • Cellular infrastructure
  • Wireless LAN (WLAN)
  • Bluetooth applications
  • Satellite communication systems
  • General RF switching
  • Test and measurement equipment

Features

  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High isolation: Prevents signal leakage between ports, maintaining signal integrity.
  • Excellent linearity: Reduces distortion and spurious signals, improving system performance.
  • Single-pole, double-throw (SPDT) configuration: Provides flexible switching options for various applications.
  • Small package size: Allows for compact designs and easy integration into various systems.
  • Wide operating frequency range: Supports a broad range of wireless communication standards.

Benefits

  • Improved system performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Increased signal integrity: Excellent linearity ensures minimal signal distortion, enhancing the reliability of wireless communication.
  • Flexible design options: SPDT configuration enables versatile switching schemes, catering to diverse application requirements.
  • Compact solution: Small package size facilitates integration into space-constrained devices.
  • Wide compatibility: Wide operating frequency range supports various wireless standards, ensuring compatibility with different systems.
  • Reduced power consumption: Low insertion loss helps minimize power consumption in wireless devices.

Additional Details

The RF5602SR SPDT switch is typically used in applications requiring fast and efficient switching between different RF paths. Its high isolation characteristics are crucial in preventing unwanted signals from interfering with desired signals, thereby improving overall system performance. This switch is often used in front-end modules of wireless communication devices to switch between different frequency bands or antennas. Key specifications include insertion loss typically less than 0.5 dB, isolation greater than 25 dB, and an operating frequency range extending up to several GHz. The device is available in a small surface-mount package, such as a QFN, for easy integration into printed circuit boards (PCBs).

You May Also Be Interested in

NANYA
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess