EN
  • EN
  • DE

RFFM4211TR7

Part No RFFM4211TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description WiFi Front End Module 2.4GHz to 2.5GHz 6V 16-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012792-RFFM4211TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM4211TR7 CAD Model

Description

The RFFM4211TR7 is a front-end module (FEM) designed for Wi-Fi applications, specifically for the 2.4 GHz band. Manufactured by Qorvo, this module integrates multiple functions into a single compact package, including a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch. The TR7 suffix usually indicates a specific packaging and tape & reel configuration.

Applications:

  • Wi-Fi Routers: Enhances the performance of home and office wireless routers.
  • Wireless Access Points: Used in enterprise-grade wireless access points.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices, such as smart home appliances and sensors.
  • Wireless Adapters: Improves the performance of USB and PCI-e Wi-Fi adapters.
  • Mobile Devices: Used in smartphones and tablets to enhance Wi-Fi connectivity.

Features:

  • Integrated PA, LNA, and T/R Switch: Combines multiple functions into a single module.
  • 2.4 GHz Band Operation: Designed for use in the 2.4 GHz Wi-Fi band.
  • High Output Power: Provides high output power for extended range.
  • Low Noise Figure: Low noise figure for improved receiver sensitivity.
  • Compact Size: Small form factor for easy integration into systems.

Benefits:

  • Improved Wi-Fi Performance: Enhances the range and data rates of Wi-Fi devices.
  • Simplified Design: Reduces design complexity and component count.
  • Reduced Board Space: Compact size saves valuable board space.
  • Cost-Effective: Offers a cost-effective solution for Wi-Fi front-end functionality.
  • Increased Reliability: Integrated design enhances overall system reliability.

Additional Details:

The RFFM4211TR7 typically operates with a 3.3V power supply. The integrated PA provides a high output power level, and the LNA ensures excellent receiver sensitivity. The T/R switch enables efficient sharing of the antenna between the transmitter and receiver. This module is designed to meet the requirements of IEEE 802.11b/g/n Wi-Fi standards.

The datasheet provides detailed information on the electrical characteristics, application circuits, and package dimensions. The Qorvo RFFM4211TR7 is a high-performance and reliable solution for Wi-Fi front-end applications.

You May Also Be Interested in

Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess