The RFPA2026TR13 is a high-efficiency, high-power amplifier manufactured by Qorvo US Inc. It is designed for use in wireless infrastructure and other high-performance RF applications requiring significant power amplification with excellent linearity and efficiency.
Applications
- Wireless Infrastructure (Cellular Base Stations)
- Public Safety Radio Systems
- Industrial Radio Systems
- Satellite Communications
- Test and Measurement Equipment
Features
- High Power Output
- High Efficiency
- Excellent Linearity
- Integrated Bias Circuitry
- Small Size
- Surface Mount Package
Benefits
- Extended Range: High power output enables greater transmission distances in wireless communication systems.
- Reduced Power Consumption: High efficiency minimizes power dissipation, lowering operating costs and reducing heat.
- Improved Signal Quality: Excellent linearity ensures minimal distortion of the amplified signal, maintaining signal integrity.
- Simplified Design: Integrated bias circuitry reduces the number of external components, simplifying the design process.
- Compact Design: Small size allows for integration into space-constrained applications.
Additional Details
The RFPA2026TR13 operates in the frequency range of 1.8 GHz to 2.0 GHz. It delivers high power output with a high power-added efficiency (PAE). The amplifier's linearity is optimized to minimize distortion and maintain signal quality in demanding applications. The integrated bias circuitry simplifies the design process and reduces the number of external components required. The small surface mount package allows for easy integration into compact modules and systems.
The RFPA2026TR13 is commonly used in cellular base stations to amplify the transmit signal, extending the coverage area and increasing network capacity. It is also suitable for public safety radio systems, where reliable communication is critical. In industrial radio systems, the amplifier can be used to increase the range of wireless sensors and control devices. In satellite communications, the amplifier is used to boost the signal strength for uplink and downlink transmissions. The device's performance characteristics make it ideal for test and measurement equipment, where accurate and reliable signal amplification is essential.