The TGA2512-2-SM-EVAL is an evaluation board for the TGA2512-2-SM gallium nitride (GaN) power amplifier from Qorvo. This evaluation board allows engineers to test and characterize the performance of the TGA2512-2-SM amplifier in a controlled environment. It provides convenient connections for power supplies, RF input and output signals, and bias adjustments. Using the evaluation board, designers can optimize the amplifier's performance for their specific application before integrating it into a final product.
Applications
- Testing and evaluation of the TGA2512-2-SM GaN power amplifier
- Radar systems
- Electronic warfare (EW) applications
- Communication systems
- Test and measurement equipment
Features
- Designed for evaluating the TGA2512-2-SM GaN power amplifier
- Provides convenient connections for power supplies and RF signals
- Includes bias adjustment circuitry for optimizing amplifier performance
- SMA connectors for RF input and output
- Well-defined ground plane for stable performance
Benefits
- Simplified testing and characterization of the TGA2512-2-SM amplifier
- Reduced time-to-market by providing a ready-to-use evaluation platform
- Optimized amplifier performance for specific applications
- Improved understanding of amplifier characteristics
- Reduced risk of design errors
Additional Details
The TGA2512-2-SM is a GaN MMIC power amplifier operating between 2 and 6 GHz. The evaluation board typically requires a DC power supply capable of providing the necessary voltage and current for the amplifier. The RF input and output are usually connected using SMA cables. Qorvo provides detailed documentation for the TGA2512-2-SM amplifier, including specifications for gain, output power, efficiency, and linearity. The evaluation board helps designers verify these specifications and optimize the amplifier's performance for their application. The board layout is designed to minimize parasitic effects and ensure stable operation. It's typically FR-4 substrate with controlled impedance traces. Component placement optimized for minimal signal loss and maximum isolation.