EN
  • EN
  • DE

TGA2522-SM-T/R

Part No TGA2522-SM-T/R
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description RF Amplifier 17 - 24 GHz Power Amplifier /AGC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 990475-TGA2522-SM-T/R
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2522-SM-T/R CAD Model

Description

The TGA2522-SM-T/R is a packaged Ku-Band power amplifier MMIC (Monolithic Microwave Integrated Circuit) from Qorvo. This amplifier is designed for high-performance applications requiring significant power output and efficiency in the Ku-Band frequency range.

Applications:

  • Satellite Communications (SATCOM) Uplinks: Used in the transmit path of satellite communication systems to amplify the signal before it is sent to the satellite.
  • Radar Systems: Employed in radar systems for target detection and tracking.
  • Point-to-Point Microwave Radios: Utilized in high-bandwidth, long-distance communication links.
  • Test and Measurement Equipment: Integrated into test equipment for signal generation and amplification.

Features:

  • Frequency Range: Operates in the Ku-Band frequency range (typically 13.75 to 14.5 GHz).
  • High Output Power: Delivers significant RF output power for robust signal transmission.
  • High Gain: Provides substantial gain, minimizing the need for multiple amplification stages.
  • High Power Added Efficiency (PAE): Offers efficient power conversion, reducing heat dissipation and power consumption.
  • Surface Mount Package: Packaged in a surface mount configuration for easy integration into circuit boards.

Benefits:

  • Improved System Performance: Enhances the performance of communication and radar systems with its high power and gain.
  • Reduced System Size: Minimizes the size and complexity of systems due to its integrated MMIC design.
  • Lower Power Consumption: Improves energy efficiency with its high PAE.
  • Simplified Integration: Facilitates easy integration into various applications with its surface mount package.
  • Enhanced Reliability: Offers robust and reliable performance in demanding environments.

Additional Details:

The TGA2522-SM-T/R is typically fabricated using Gallium Nitride (GaN) or Gallium Arsenide (GaAs) technology, enabling high power and efficiency at microwave frequencies. The specific technology and performance characteristics can vary slightly depending on the specific manufacturing process and design. The amplifier usually requires a DC bias voltage and may include internal matching networks to optimize performance. It is essential to consult the datasheet for specific electrical characteristics, thermal management requirements, and application guidelines.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess