EN
  • EN
  • DE

TGA2963-CP

Part No TGA2963-CP
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Power, 6 to 18 GHz, 43 dBm, 26 dB, GaN, 15.2 x 15.2, 10 Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033361-TGA2963-CP
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2963-CP CAD Model

Description

The TGA2963-CP is a GaN (Gallium Nitride) power amplifier manufactured by Qorvo. It's designed for high-performance applications in radar, communications, and electronic warfare systems, delivering high power, efficiency, and reliability.

Applications

  • Radar systems
  • Communication systems
  • Electronic warfare (EW)
  • Test and measurement equipment
  • Jamming systems

Features

  • High power output
  • High efficiency
  • Wide bandwidth
  • GaN technology
  • Compact package
  • Integrated bias circuitry

Benefits

  • Extended Range: High power output enables longer communication ranges and increased radar detection capabilities.
  • Reduced Power Consumption: High efficiency minimizes power consumption and reduces thermal load.
  • Versatile Applications: Wide bandwidth allows for use in various frequency bands and applications.
  • Enhanced Performance: GaN technology provides superior performance compared to traditional silicon-based amplifiers.
  • Simplified Integration: Integrated bias circuitry simplifies design and reduces external component count.

Additional Details

The TGA2963-CP's key specifications include output power, gain, efficiency, frequency range, and operating voltage. The output power is typically in the range of several watts to tens of watts, depending on the operating frequency and bias conditions. The amplifier provides a specified gain across its operating bandwidth. GaN technology enables higher power density and efficiency compared to silicon-based devices. The compact package allows for integration into space-constrained systems. The integrated bias circuitry simplifies the biasing process and reduces the need for external components. Consult the Qorvo datasheet for detailed specifications, bias recommendations, thermal management guidelines, and application notes. Proper heat sinking is crucial for reliable operation at high power levels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess