EN
  • EN
  • DE

TGA4823-2-SM-EVAL

Part No TGA4823-2-SM-EVAL
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Evaluation board for TGA4823-2-SM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004989-TGA4823-2-SM-EVAL
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA4823-2-SM-EVAL CAD Model

Description

The TGA4823-2-SM-EVAL is an evaluation board for the TGA4823-2-SM high-power amplifier manufactured by Qorvo. It's designed to facilitate the testing and evaluation of the amplifier's performance in various applications.

Applications:

  • Radar Systems: Used for evaluating the amplifier's performance in radar applications.
  • Satellite Communications: Testing the amplifier for satellite communication systems.
  • Electronic Warfare: Evaluating the amplifier for electronic warfare applications.
  • Test and Measurement: Used as a test platform for characterizing the amplifier's performance.
  • Prototype Development: Facilitates the development of prototypes using the TGA4823-2-SM amplifier.

Features:

  • Complete Evaluation Platform: Includes all necessary components for evaluating the amplifier.
  • SMA Connectors: Provides SMA connectors for easy connection to test equipment.
  • On-Board Bias Circuitry: Includes bias circuitry for proper amplifier operation.
  • Optimized Layout: Layout is optimized for high-frequency performance.
  • Easy to Use: Simplifies the process of evaluating the amplifier's performance.

Benefits:

  • Accelerated Development: Speeds up the development process by providing a ready-to-use evaluation platform.
  • Simplified Testing: Simplifies the process of testing and characterizing the amplifier.
  • Accurate Performance Evaluation: Optimized layout and on-board circuitry ensure accurate performance evaluation.
  • Reduced Development Costs: Reduces development costs by providing a complete evaluation solution.
  • Improved Design Confidence: Provides confidence in the amplifier's performance before integrating it into a final design.

Additional Details:

The TGA4823-2-SM is a GaN (Gallium Nitride) power amplifier that operates in the X-band frequency range (typically 8-12 GHz). It delivers high output power and efficiency. The evaluation board requires a power supply to provide the necessary bias voltages and currents. It's crucial to follow the manufacturer's recommendations for bias settings and operating conditions. Refer to the Qorvo datasheet for detailed specifications of the TGA4823-2-SM amplifier, including output power, gain, efficiency, and frequency range. Proper heat sinking may be required to prevent overheating of the amplifier. It’s essential to use calibrated test equipment to accurately measure the amplifier's performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess