EN
  • EN
  • DE
  • IT

TQL9048

Part No TQL9048
Manufacturer Qorvo US Inc.
Catalog RF Amplifiers
Description RF Amp Single Cascadable Amp 4GHz 5.25V 8-Pin DFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980295-TQL9048
Categories RF Amplifiers
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQL9048 CAD Model

Description

The TQL9048 is a high-linearity, high-gain amplifier from Qorvo US Inc. It is designed for use in wireless infrastructure applications, such as cellular base stations and repeaters. This amplifier provides excellent performance in terms of gain, linearity, and noise figure.

Applications:

  • Cellular Base Stations: Used in cellular base stations for signal amplification and improved coverage.
  • Wireless Repeaters: Employed in wireless repeaters to extend the range of wireless networks.
  • Public Safety Radio: Integrated into public safety radio systems for reliable communication.
  • Satellite Communication: Used in satellite communication systems for signal amplification.
  • Test and Measurement Equipment: Employed in test and measurement equipment for signal amplification.

Features:

  • High Gain: Provides a high gain for signal amplification.
  • High Linearity: Offers excellent linearity for minimal signal distortion.
  • Low Noise Figure: Features a low noise figure for improved signal-to-noise ratio.
  • Wide Bandwidth: Supports a wide range of frequencies for various applications.
  • Compact Size: Small form factor allows for integration into space-constrained designs.

Benefits:

  • Improved Signal Coverage: High gain and linearity enhance signal coverage in wireless networks.
  • Enhanced System Performance: Low noise figure improves the signal-to-noise ratio, resulting in better system performance.
  • Reduced Distortion: High linearity minimizes signal distortion, ensuring accurate signal transmission.
  • Greater Design Flexibility: Wide bandwidth allows for use in various frequency bands.
  • Simplified System Design: Compact size simplifies integration into various systems.

Additional Details:

The TQL9048 typically operates with a specific supply voltage and bias current. Matching networks are usually required for optimal performance. Thermal management is crucial to ensure reliable operation. The amplifier is often available in a surface-mount package. The manufacturer's datasheet provides detailed specifications, including gain, linearity, noise figure, and operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $558.3159
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $121.3895
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $5.4600
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $37.3384
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $212.5626
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $9.7791
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $30.1668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6608 $63.3040
11+ $10.3884 $114.2724
17+ $10.0638 $171.0846
23+ $9.7392 $224.0016
30+ $9.4145 $282.4350
40+ $8.4405 $337.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,875 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess