EN
  • EN
  • DE

UMX-956-R16-G

Part No UMX-956-R16-G
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102344-UMX-956-R16-G
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMX-956-R16-G CAD Model

Description

The UMX-956-R16-G is a surface mount mixer manufactured by Qorvo. It is designed for use in various radio frequency (RF) applications, providing frequency conversion with high performance and reliability. The mixer is suitable for both up-conversion and down-conversion, offering a wide frequency range and low conversion loss.

Applications

  • Satellite Communication: Used in satellite receivers and transmitters for frequency conversion.
  • Wireless Communication Systems: Implemented in wireless base stations and mobile devices.
  • Radar Systems: Employed in radar transceivers for signal processing.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers.
  • Aerospace Applications: Avionics and other aerospace communication systems.
  • Defense Applications: Military communication and radar systems.
  • Microwave Radios: Used in various types of microwave radios.

Features

  • Wide Frequency Range: Operates over a broad frequency band.
  • Low Conversion Loss: Minimizes signal attenuation during frequency conversion.
  • High Isolation: Provides excellent isolation between ports.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.
  • Compact Size: Designed for use in miniaturized electronic devices.
  • High Reliability: Ensures stable and consistent performance.

Benefits

  • Improved Signal Quality: Low conversion loss preserves signal integrity.
  • Enhanced System Performance: High isolation reduces unwanted signal interference.
  • Simplified Assembly: Surface mount package allows for easy integration.
  • Space Saving: Compact size enables use in densely populated circuit boards.
  • Reliable Operation: Designed for long-term stable performance.

Additional Details

The UMX-956-R16-G typically operates within a frequency range determined by the specific model variant (check the datasheet for exact specifications). It provides excellent isolation between the RF, LO, and IF ports, minimizing signal leakage and spurious signals. Its conversion loss is generally low, ensuring efficient frequency conversion. The surface mount package is designed for automated assembly processes. This mixer is an ideal choice for high-performance RF and microwave systems requiring reliable frequency conversion.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess