EN
  • EN
  • DE

VCO190-2350TY

Part No VCO190-2350TY
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Oscillator Vco
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006928-VCO190-2350TY
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCO190-2350TY CAD Model

Description

The VCO190-2350TY is a Voltage Controlled Oscillator (VCO) manufactured by Qorvo US Inc. VCOs are essential components in many electronic systems, generating a signal whose frequency is controlled by a voltage input. They are used in various applications requiring tunable or stable frequency sources, particularly in communication systems and test equipment. The specified frequency range suggests its use in microwave or RF applications.

Applications

  • Wireless Communication Systems: Used in transmitters and receivers to generate carrier frequencies.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers to provide tunable frequency sources.
  • Satellite Communication: Utilized in satellite communication systems for frequency synthesis and signal generation.
  • Radar Systems: Used in radar systems for generating and controlling the transmit frequency.
  • Frequency Synthesizers: Integrated into frequency synthesizers to generate a wide range of frequencies.

Features

  • Wide Tuning Range: Offers a wide tuning range, allowing for flexible frequency control.
  • Low Phase Noise: Provides low phase noise, ensuring a clean and stable output signal.
  • Compact Size: Available in a compact package for space-constrained applications.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for automated manufacturing.

Benefits

  • Frequency Agility: Allows for quick and precise frequency adjustments.
  • Stable Output Signal: Provides a stable output signal with low phase noise.
  • Improved System Performance: Enhances the performance of communication and test systems.
  • Reduced System Cost: Compact size and integrated features reduce overall system cost.
  • Easy to Integrate: Designed for easy integration into electronic circuits.

Additional Details

The VCO190-2350TY operates within a frequency range centered around 2350 MHz (2.35 GHz). It's typically characterized by its tuning voltage range, output power, and harmonic suppression. Phase noise is a critical specification, indicating the spectral purity of the generated signal. Consult Qorvo's datasheet for detailed electrical specifications, tuning characteristics, and recommended application circuits. Careful attention should be paid to the power supply filtering and grounding to minimize noise and ensure stable operation.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess