EN
  • EN
  • DE

QT49-10.000MEEJ-B

Part No QT49-10.000MEEJ-B
Manufacturer QST
Catalog Crystals, Oscillators, Resonators Accessories
Description HC49  10PPM @25C 10PPM (-20 TO 7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, ResonatorsCrystals
Mfr QST
Series QT49
Packaging Bulk
Part Status Active
Type MHz Crystal
Frequency 10 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 70°C
Mounting Type Through Hole
Package / Case HC-49/US
Size / Dimension 0.453" L x 0.197" W (11.50mm x 5.00mm)
Height - Seated (Max) 0.145" (3.68mm)
Ultra Librarian 3D Model Ultra Librarian QT49-10.000MEEJ-B CAD Model

You May Also Be Interested in

Epson Company
CRYSTAL 26.0000MHZ 9PF SMD
Lowest to $0.4527
AVX Corporation
XTAL OSC XO 16.0000MHZ CMOS SMD
Need more? Email Us
IQD Frequency Products Ltd
XTAL OSC TCXO 10.0000MHZ SNWV
Lowest to $24.0001
Murata Electronics North America
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +
Lowest to $0.4636
Microchip Technology
KIT 4POS 5.0X3.2 SOCKET / 4 Position For use with Oscillators
Need more? Email Us
AVX Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Aries Electronics
OSCILLATOR SOCKET HALF SIZE 4PIN
Need more? Email Us
AVX Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
AVX Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Lowest to $0.6000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess