EN
  • EN
  • DE

B39931B4062U810

Part No B39931B4062U810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DIPLEXER 8SMD NO LEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 9,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 436228-B39931B4062U810
Ultra Librarian 3D Model Ultra Librarian B39931B4062U810 CAD Model

Description

The B39931B4062U810 is a Surface Acoustic Wave (SAW) filter manufactured by Qualcomm. SAW filters are electronic components used to selectively filter signals within a specific frequency range. They are commonly used in radio frequency (RF) applications, such as mobile communication devices, to isolate desired signals and reject unwanted interference. This particular filter is designed for use in specific wireless communication bands.

Applications

  • Mobile Phones: Used to filter signals in cellular communication bands, such as GSM, CDMA, WCDMA, and LTE.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
  • RF Transceivers: Integrated into RF transceivers to improve signal quality and reduce interference.
  • Base Stations: Used in cellular base stations to filter uplink and downlink signals.
  • Satellite Communication Systems: Found in satellite receivers and transmitters to filter specific frequency bands.

Features

  • High Selectivity: Provides sharp cutoff characteristics, allowing for precise filtering of signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • Small Size: Compact design allows for integration into small devices.
  • High Reliability: Designed for stable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable communication.
  • Enhanced Performance: Low insertion loss maximizes signal strength and improves overall system performance.
  • Reduced Size and Weight: Compact design allows for smaller and lighter devices.
  • Simplified Manufacturing: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details

The B39931B4062U810 SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, and rejection characteristics. These parameters are critical for ensuring proper operation in the intended application. The filter is manufactured using advanced microfabrication techniques to achieve precise control over its frequency response. Detailed specifications, including the filter's impedance and temperature stability, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Pulse
2012 2.4/5GHZ DPX TYPEGR
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHK
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
1608 LTE CPL TYPEKH
Need more? Email Us
Pulse
1608 LTE CPL TYPELB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess