EN
  • EN
  • DE

PM-8226-0-172WLNSP-HR-07-2

Part No PM-8226-0-172WLNSP-HR-07-2
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833982-PM-8226-0-172WLNSP-HR-07-2
Ultra Librarian 3D Model Ultra Librarian PM-8226-0-172WLNSP-HR-07-2 CAD Model

Description

The Qualcomm PM-8226-0-172WLNSP-HR-07-2 is a power management integrated circuit (PMIC) specifically designed for mobile devices. This component is responsible for efficiently managing and distributing power to various subsystems within the device, ensuring optimal performance and battery life. It's a key component within Qualcomm's ecosystem, often paired with their Snapdragon processors.

Applications

  • Smartphones
  • Tablets
  • Portable Gaming Devices
  • Mobile Computing Devices
  • Embedded Systems

Features

  • Integrated DC-DC converters and LDO (Low Dropout) regulators.
  • Dynamic Voltage Scaling (DVS) capabilities for power optimization.
  • Battery charging and management circuitry.
  • Over-voltage, over-current, and over-temperature protection mechanisms.
  • I2C or SPI interface for communication and control.
  • Compact WLNSP (Wafer Level Chip Scale Package) for space-constrained designs.
  • High efficiency power conversion for extended battery life.

Benefits

  • Extended Battery Life: The PMIC's efficient power management reduces energy consumption, significantly extending the battery life of portable devices.
  • Reduced System Size: The integration of multiple power management functions in a single chip allows for smaller and more compact device designs.
  • Improved Thermal Management: The efficient power conversion minimizes heat generation, improving the overall thermal performance and reliability of the system.
  • Enhanced System Performance: Dynamic voltage scaling allows the system to dynamically adjust the voltage levels to different components based on their workload, optimizing performance while minimizing power consumption.
  • Simplified Design and Integration: The highly integrated nature of the PMIC simplifies the power management design process, reducing design complexity and time-to-market.

Additional Details

The PM-8226-0-172WLNSP-HR-07-2 communicates with the host processor via an I2C or SPI interface, allowing for precise control over power settings and monitoring of system parameters. It provides multiple voltage rails to power various components within the device, including the processor, memory, display, and peripherals. Detailed specifications, including voltage ranges, current limits, and protection thresholds, are available in the product datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess