EN
  • EN
  • DE

PM-8226-0-172WLNSP-SR-07-2

Part No PM-8226-0-172WLNSP-SR-07-2
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833983-PM-8226-0-172WLNSP-SR-07-2
Ultra Librarian 3D Model Ultra Librarian PM-8226-0-172WLNSP-SR-07-2 CAD Model

Description

The Qualcomm PM-8226-0-172WLNSP-SR-07-2 is a power management integrated circuit (PMIC) tailored for mobile applications. It efficiently manages and distributes power across various components within a device, contributing to enhanced battery life and optimal performance. As a Qualcomm product, it's designed for seamless integration with other Qualcomm chipsets, particularly the Snapdragon series.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • GPS Devices
  • Other battery-powered handheld devices

Features

  • Integrated DC-DC converters and LDO (Low Dropout) regulators.
  • Dynamic Voltage and Frequency Scaling (DVFS) for optimized power consumption.
  • Battery charging and management capabilities with safety features.
  • Over-voltage, over-current, and over-temperature protection.
  • I2C or SPI communication interface for control and monitoring.
  • Compact WLNSP (Wafer Level Chip Scale Package) for space-saving designs.
  • High-efficiency power conversion for minimal energy loss.

Benefits

  • Extended Battery Life: The PMIC minimizes power consumption, enabling longer battery life for mobile devices.
  • Reduced Board Space: High integration reduces the number of external components, leading to smaller and more compact product designs.
  • Improved Thermal Management: Efficient power regulation reduces heat generation, improving system reliability.
  • Enhanced Performance: Dynamic voltage and frequency scaling allows the system to adapt power delivery to the workload, maximizing performance while minimizing energy usage.
  • Simplified System Design: The integrated nature of the PMIC simplifies the power management design process, reducing development time and complexity.

Additional Details

The PM-8226-0-172WLNSP-SR-07-2 communicates with the application processor via I2C or SPI, allowing for precise control over power settings and monitoring of various parameters. It provides multiple voltage rails to power different components such as the processor, memory, display, and peripherals. Detailed specifications, including voltage ranges, current limits, and other technical details, are available in the product datasheet.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess