EN
  • EN
  • DE

PM8994-0-225WLNSP-TR-02-0

Part No PM8994-0-225WLNSP-TR-02-0
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1527+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 755675-PM8994-0-225WLNSP-TR-02-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8994-0-225WLNSP-TR-02-0 CAD Model

Description

The Qualcomm PM8994-0-225WLNSP-TR-02-0 is a power management integrated circuit (PMIC) designed for use in a variety of mobile and embedded applications. It is responsible for efficiently distributing power to various components within a device, ensuring optimal performance and battery life. This specific variant, indicated by the suffix, likely has specific configuration and packaging details tailored for particular applications. It's likely a minor revision of PM8994-0-225WLNSP-TR-02.

Applications:

  • Smartphones
  • Tablets
  • Portable multimedia players
  • IoT devices
  • Embedded systems requiring efficient power management

Features:

  • Highly integrated power management solution
  • Multiple voltage rails for different system components
  • Dynamic voltage and frequency scaling (DVFS) support
  • Battery charging and management capabilities
  • Over-voltage and over-current protection
  • Thermal management features
  • I2C or SPI interface for control and monitoring

Benefits:

  • Improved battery life through efficient power distribution
  • Reduced system size and complexity
  • Enhanced system reliability due to built-in protection features
  • Optimized performance through DVFS
  • Simplified power management design

Additional Details:

The PM8994 family generally supports a wide input voltage range and provides various configurable output voltages to power different system components such as the application processor, memory, display, and peripherals. The device integrates buck converters, LDO regulators, and battery charging circuitry. Its advanced power management algorithms dynamically adjust voltage and frequency based on workload, minimizing power consumption during idle or low-activity periods.

The -TR-02-0 suffix indicates a specific tape and reel packaging for automated assembly and possibly a minor silicon revision. Detailed specifications, including voltage ranges, current limits, switching frequencies, and thermal characteristics, are available in the Qualcomm PM8994 datasheet.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess