EN
  • EN
  • DE

QCA9984-0VV

Part No QCA9984-0VV
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834576-QCA9984-0VV
Ultra Librarian 3D Model Ultra Librarian QCA9984-0VV CAD Model

Description

The Qualcomm QCA9984-0VV is a high-performance, highly integrated Wi-Fi solution optimized for premium routers, access points, and mesh Wi-Fi systems. It supports 802.11ac Wave 2 technology, offering Multi-User MIMO (MU-MIMO) and enhanced wireless speeds, particularly in environments with numerous connected devices. This chip is designed to provide reliable and efficient wireless connectivity for demanding applications.

Applications:

  • High-End Wireless Routers: Deployed in top-tier routers to ensure fast and reliable Wi-Fi connectivity in homes and small businesses.
  • Enterprise-Grade Access Points: Integrated into access points for business environments to improve network capacity and support a large number of users.
  • Mesh Wi-Fi Systems: A core component in mesh networking solutions, enabling seamless roaming and consistent performance across multiple access points.
  • Gaming Routers: Used in gaming-specific routers to minimize latency and optimize bandwidth for online gaming experiences.
  • Industrial IoT Gateways: Provides robust wireless connectivity for industrial IoT devices, facilitating data transmission and device management.

Features:

  • 802.11ac Wave 2: Supports the latest Wi-Fi standards, enabling MU-MIMO for simultaneous data transmission to multiple devices.
  • 4x4 MIMO: Employs a 4x4 Multiple-Input Multiple-Output (MIMO) architecture, significantly increasing data throughput and range.
  • Dual-Band Concurrent Operation: Operates on both 2.4 GHz and 5 GHz frequency bands simultaneously, offering flexibility and reduced interference.
  • Integrated Network Processor: Includes a dedicated network processor to handle Wi-Fi processing tasks, reducing the load on the host CPU.
  • Advanced Security Features: Incorporates WPA3 and other advanced security protocols to protect wireless networks from unauthorized access.
  • Dynamic Frequency Selection (DFS): Automatically selects the least congested channel for optimal performance and minimal interference.

Benefits:

  • Increased Network Capacity: MU-MIMO technology allows the router or access point to handle multiple devices concurrently without significant performance degradation.
  • Enhanced Wireless Range: 4x4 MIMO extends the coverage area, ensuring a strong and stable Wi-Fi signal throughout the home or office.
  • Faster Wireless Speeds: Supports high data rates, enabling smooth streaming, online gaming, and other bandwidth-intensive applications.
  • Improved Reliability: Dual-band operation and DFS contribute to a more stable and reliable wireless connection.
  • Reduced Latency: Optimized for low-latency applications such as online gaming and video conferencing.

Technical Specifications: The QCA9984-0VV typically supports data rates up to 2.2 Gbps. It includes interfaces such as PCIe, USB, and GPIO for versatile integration into different platforms. The chip also features advanced power management capabilities to minimize energy consumption and extend battery life in portable devices.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8540 $85.7080
4+ $35.1628 $140.6512
6+ $34.0644 $204.3864
8+ $32.9649 $263.7192
10+ $31.8665 $318.6650
13+ $28.5701 $371.4113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess