EN
  • EN
  • DE

RFR-6000(CD90-V2929-1FTR)

Part No RFR-6000(CD90-V2929-1FTR)
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294126-RFR-6000(CD90-V2929-1FTR)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFR-6000(CD90-V2929-1FTR) CAD Model

Description

The Qualcomm RFR-6000(CD90-V2929-1FTR) is a radio frequency receiver designed for advanced wireless communication applications. The designation (CD90-V2929-1FTR) indicates a specific configuration or customization of the RFR6000, likely tailored to meet specific requirements of a particular carrier or application. This receiver, part of Qualcomm's RF front-end solutions, is crucial for receiving and processing radio signals in devices supporting LTE and 5G technologies.

Applications

  • 5G Mobile Devices: Employed in 5G smartphones and similar devices, potentially configured for specific network operators.
  • LTE Mobile Devices: Used in LTE-enabled devices for receiving cellular signals, possibly with customizations for particular frequency bands.
  • Wireless Routers: Integrated into wireless routers to enhance signal reception, potentially optimized for specific deployment scenarios.
  • Mobile Hotspots: Incorporated in mobile hotspots for wireless connectivity, possibly adapted for specific regional needs.

Features

  • 5G NR Support: Supports 5G New Radio (NR) standards for advanced wireless communication.
  • Wideband Reception: Capable of receiving signals across a wide frequency range, possibly with specific configurations as per the part number.
  • Advanced Filtering: Includes advanced filtering techniques to minimize interference and enhance signal quality.
  • Low Noise Amplifier (LNA): Features an integrated LNA to boost signal amplification.
  • Low Power Consumption: Optimized for low power consumption to extend battery life.
  • Compact Design: Designed to facilitate integration into small form-factor devices.

Benefits

  • Improved 5G Performance: Enhances 5G signal reception, leading to faster data speeds and improved overall network performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life for mobile devices.
  • Reduced Interference: Advanced filtering minimizes interference, ensuring clearer signal reception.
  • Enhanced Reliability: Designed by Qualcomm to ensure reliable operation in demanding wireless environments.
  • Simplified Integration: Compact design allows for easier integration into a wide variety of devices.

Additional Details

The RFR-6000(CD90-V2929-1FTR) typically operates within a voltage range of 1.8V to 3.3V and supports various modulation schemes like QAM and OFDM. Detailed specifications related to sensitivity, noise figure, frequency band support, and customizations associated with the (CD90-V2929-1FTR) designation can be found in the product datasheet provided by Qualcomm. This component is generally packaged in a surface-mount package to facilitate automated assembly. Proper impedance matching and potentially external filtering might be necessary to achieve optimal performance, depending on the application. It is crucial for devices requiring high-performance 5G and LTE connectivity. The specific identifier strongly implies it is tailored for a particular carrier or geographical market's specific requirements, and this can affect the supported frequencies and features.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess