EN
  • EN
  • DE

WCN1312

Part No WCN1312
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402202-WCN1312
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCN1312 CAD Model

Description

The Qualcomm WCN1312 is a connectivity solution primarily designed for mobile and embedded devices. It integrates Wi-Fi and Bluetooth functionalities, enabling seamless wireless communication. This integrated approach reduces the need for separate chips, leading to more compact and energy-efficient device designs.

Applications

  • Smartphones and tablets: Provides Wi-Fi and Bluetooth connectivity for internet access, file sharing, and peripheral device connections.
  • Wearable devices: Enables wireless communication in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Facilitates wireless connectivity for various IoT applications, such as smart home devices and industrial sensors.
  • Automotive Infotainment Systems: Supports wireless communication features within vehicle entertainment and navigation systems.

Features

  • Integrated Wi-Fi and Bluetooth: Combines Wi-Fi and Bluetooth functionalities into a single chip.
  • Low power consumption: Designed for power-sensitive applications, minimizing battery drain.
  • Compact size: Small form factor allows for integration into space-constrained devices.
  • Support for multiple Wi-Fi standards: Compatible with various Wi-Fi protocols, ensuring broad compatibility.
  • Advanced Bluetooth features: Supports advanced Bluetooth functionalities, such as Bluetooth Low Energy (BLE).

Benefits

  • Reduced Bill of Materials (BOM): Integration of Wi-Fi and Bluetooth reduces the number of components required, lowering overall system cost.
  • Improved power efficiency: Low power consumption extends battery life in mobile and portable devices.
  • Smaller device size: Compact size enables more streamlined and aesthetically pleasing device designs.
  • Enhanced connectivity: Provides reliable and high-performance wireless connectivity.
  • Faster time-to-market: Integrated solution simplifies development and reduces time-to-market.

Additional Details

The Qualcomm WCN1312 typically supports Wi-Fi standards such as 802.11 a/b/g/n/ac and Bluetooth versions including Bluetooth 5.x. It is designed to interface with host processors using standard interfaces like SDIO or USB. The specific power consumption and performance characteristics may vary depending on the device configuration and operating conditions. The chip typically requires external components such as antennas and power management circuitry for complete system integration.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess