EN
  • EN
  • DE

WTR-1625L-0-164WLNSP-TR-01-0-V

Part No WTR-1625L-0-164WLNSP-TR-01-0-V
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842538-WTR-1625L-0-164WLNSP-TR-01-0-V
Ultra Librarian 3D Model Ultra Librarian WTR-1625L-0-164WLNSP-TR-01-0-V CAD Model

Description

The WTR-1625L-0-164WLNSP-TR-01-0-V, manufactured by Qualcomm, is a Radio Frequency (RF) transceiver IC designed for use in wireless communication devices. It is a highly integrated component responsible for transmitting and receiving radio signals, making it essential for cellular and connectivity applications. This particular transceiver is engineered to support a wide range of frequency bands and modulation schemes, facilitating seamless connectivity to diverse cellular networks across the globe.

Applications:

  • Smartphones: Enables cellular communication (2G, 3G, 4G LTE) in mobile phones.
  • Tablets: Provides cellular data connectivity in tablet devices.
  • Mobile Hotspots: Used in portable Wi-Fi hotspots to offer internet access via cellular networks.
  • IoT Devices: Integrated into Internet of Things (IoT) devices requiring cellular communication, such as smart meters and tracking devices.
  • Automotive Systems: Utilized in connected car systems for telematics and data communication.

Features:

  • Multi-Band Operation: Supports multiple frequency bands, ensuring broad compatibility with different cellular networks.
  • Integrated Transceiver: Combines transmitter and receiver functionalities into a single integrated circuit.
  • Low Power Consumption: Optimized for efficient power usage, extending battery life in mobile devices.
  • Advanced Modulation: Supports various modulation techniques for efficient data transmission and reception.
  • Compact Form Factor: Designed with a small footprint for easy integration into compact electronic devices.

Benefits:

  • Global Compatibility: Allows devices to connect to cellular networks worldwide.
  • Prolonged Battery Life: Low power consumption maximizes battery performance in mobile applications.
  • Simplified Design: High integration reduces the number of external components required, simplifying device design.
  • Reliable Performance: Advanced modulation ensures reliable and efficient data transmission.
  • Compact Device Design: Small form factor enables the creation of smaller and more portable devices.

This RF transceiver includes features such as adaptive bandwidth allocation, dynamic power control, and interference mitigation, which enhance performance in various operating conditions. It typically works in conjunction with a baseband processor and a power management IC to provide a complete cellular communication solution. Specific details, such as supported frequency bands, output power, and receiver sensitivity, can vary based on the specific model and application requirements. It is a critical component for enabling reliable and high-speed wireless communication in numerous modern devices.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,526 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess