EN
  • EN
  • DE

WTR2605-0VV

Part No WTR2605-0VV
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842539-WTR2605-0VV
Ultra Librarian 3D Model Ultra Librarian WTR2605-0VV CAD Model

Description

The WTR2605-0VV, manufactured by Qualcomm, is a Radio Frequency (RF) transceiver IC designed for use in wireless communication devices. As a highly integrated component, it manages the transmission and reception of radio signals, making it fundamental for enabling cellular and connectivity functionalities. This transceiver is engineered to accommodate a diverse range of frequency bands and modulation schemes, facilitating seamless connectivity to various cellular networks globally.

Applications:

  • Smartphones: Enables cellular communication capabilities, including 2G, 3G, 4G LTE, and potentially 5G, in mobile phones.
  • Tablets: Provides cellular data connectivity for tablet devices.
  • Mobile Hotspots: Integrated into portable Wi-Fi hotspots to deliver internet access through cellular networks.
  • IoT Devices: Used in a variety of Internet of Things (IoT) devices that require cellular communication, such as smart sensors and asset trackers.
  • Automotive Telematics: Employed in connected car systems for vehicle communication and data transmission.

Features:

  • Multi-Band Support: Operates across multiple frequency bands, ensuring extensive compatibility with different cellular networks.
  • Integrated Transceiver: Combines both transmitter and receiver functions within a single integrated circuit.
  • Low Power Consumption: Designed for efficient power usage, which helps to extend battery life in portable devices.
  • Advanced Modulation Techniques: Supports a range of modulation schemes for optimized data transmission and reception.
  • Compact Design: Features a small form factor for integration into compact electronic devices.

Benefits:

  • Global Connectivity: Facilitates connection to cellular networks worldwide, ensuring broad compatibility.
  • Extended Battery Life: Low power consumption optimizes battery performance in mobile devices, extending usage time.
  • Simplified Device Design: Integration reduces the need for external components, simplifying the overall design process.
  • Improved Data Performance: Advanced modulation ensures efficient and reliable data transmission.
  • Smaller Device Footprint: Compact design enables the development of smaller and more portable electronic devices.

This RF transceiver incorporates advanced features such as dynamic power control, adaptive bandwidth allocation, and interference mitigation techniques to optimize performance in varying operational environments. Typically, it is used in conjunction with a baseband processor and power management IC to construct a comprehensive cellular communication solution. Specific specifications, including supported frequency bands, output power, and receiver sensitivity, may differ depending on the specific model and application requirements. It is a crucial component for enabling robust and high-speed wireless communication in a wide range of contemporary devices.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess