EN
  • EN
  • DE
  • IT

318002-01

Part No 318002-01
Manufacturer Qualtek
Catalog Power, Line Cables and Extension Cords
Description CORD 18AWG 320C14 - C13 3.25'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Qualtek
Category Cable Assemblies Power, Line Cables and Extension Cords
Package Bulk
Product Status Active
Style Male Pins (Blades) to Female Sockets (Slots)
1st Connector IEC 320-C14
2nd Connector IEC 320-C13
Shielding Unshielded
Length 3.25' (990.6mm)
Win Source Part Number WS1207812-318002-01
Ultra Librarian 3D Model Ultra Librarian 318002-01 CAD Model

Description

3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SVT

You May Also Be Interested in

Hammond Manufacturing
CORD 12AWG NEMA5-20P - CBL 6.50'
Need more? Email Us
Schurter Inc.
CORD IEC 320-C19 TO CBL 19.69'
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us
Qualtek
CORD 3COND M/F EURO UNSHLD 2.5M
Lowest to $12.0476
Qualtek
CORD 18AWG 320C14 - C13 3.25'
Lowest to $6.6768
Hammond Manufacturing
CORD 12AWG NEMA5-20P - CBL 6.50'
Need more? Email Us
Hammond Manufacturing
CORD 14AWG NEMA5-15P - CBL 6.50'
Need more? Email Us
Schurter Inc.
CORD GB2099 TO IEC 320-C13 6.56'
Need more? Email Us
Tripp Lite
CORD NEMA 5-15P-IEC 320-C13 15' / Cable Assembly AC Power 4.6m NEMA 5-15P to C13 3 to 3 POS M-F 16AWG
Lowest to $28.6937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6768 $60.0912
22+ $5.4784 $120.5248
33+ $5.3072 $175.1376
45+ $5.1360 $231.1200
59+ $4.9648 $292.9232
78+ $4.4511 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess